Texas Instruments G18A-U.E.S
- 收藏
- 对比
G18A-U.E.S
2502-G18A-U.E.S
无类别的
--
大陆
立即发货

G18A-U.E.S datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
G18A-U.E.S详情
Texas Instruments G18A-U.E.S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 90
Colour outer sheath
Black
Outer diameter approx.
16
Core identification
Colour
Nominal cross section conductor
6
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 2 = stranded
G18A-U.E.S拓展信息







哦! 它是空的。