Texas Instruments G573C
- 收藏
- 对比
G573C
2502-G573C
无类别的
--
大陆
立即发货

G573C datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
G573C详情
Texas Instruments G573C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
9.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
94
Min. permitted bending radius, stationary application/permanent installation
47
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
G573C拓展信息







哦! 它是空的。