Texas Instruments GCW2E
- 收藏
- 对比
GCW2E
2502-GCW2E
无类别的
--
大陆
立即发货

GCW2E datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
GCW2E详情
Texas Instruments GCW2E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
36
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
360
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GCW2E拓展信息







哦! 它是空的。