Texas Instruments GD75232DWR 00
- 收藏
- 对比
GD75232DWR 00
2502-GD75232DWR 00
无类别的
--
大陆
立即发货

GD75232DWR 00 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
GD75232DWR 00 详情
Texas Instruments GD75232DWR 00 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Outer diameter approx.
11.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.08
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
70
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GD75232DWR 00 拓展信息







哦! 它是空的。