Texas Instruments GD75232PWR 1105
- 收藏
- 对比
GD75232PWR 1105
2502-GD75232PWR 1105
无类别的
--
大陆
立即发货

GD75232PWR 1105 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
--最小包装量--
GD75232PWR 1105 详情
Texas Instruments GD75232PWR 1105 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
7.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.963
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
31
Min. permitted bending radius, stationary application/permanent installation
31
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GD75232PWR 1105 拓展信息







哦! 它是空的。