Texas Instruments GD75332PWR
- 收藏
- 对比
GD75332PWR
2502-GD75332PWR
无类别的
--
大陆
立即发货

GD75332PWR datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
GD75332PWR详情
Texas Instruments GD75332PWR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
12.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
129
Min. permitted bending radius, stationary application/permanent installation
65
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GD75332PWR拓展信息







哦! 它是空的。