Texas Instruments GH306X
- 收藏
- 对比
GH306X
2502-GH306X
无类别的
--
大陆
立即发货

GH306X datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
GH306X详情
Texas Instruments GH306X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
59
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
95
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
590
Min. permitted bending radius, stationary application/permanent installation
236
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 6 = very flexible
GH306X拓展信息







哦! 它是空的。