Texas Instruments GT14
- 收藏
- 对比
GT14
2502-GT14
集成电路(IC)
--
大陆
立即发货

GT14 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
GT14详情
Texas Instruments GT14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
2
Manufacturer Part Number
GT14
Part Life Cycle Code
接触制造商
Ihs Manufacturer
THERMOMETRICS
Package Description
,
Risk Rank
5.7
Manufacturer Series
GT
电阻器类型
NTC 热敏电阻
Reach合规守则
unknown
GT14拓展信息







哦! 它是空的。