Texas Instruments GTL16612X
- 收藏
- 对比
GTL16612X
2502-GTL16612X
无类别的
--
大陆
立即发货

GTL16612X datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
GTL16612X详情
Texas Instruments GTL16612X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Brown
Outer diameter approx.
10.7
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
2.5
Screen over stranding
Braiding
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
134
Min. permitted bending radius, stationary application/permanent installation
81
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GTL16612X拓展信息







哦! 它是空的。