Texas Instruments HS8916
- 收藏
- 对比
HS8916
2502-HS8916
无类别的
--
大陆
立即发货

HS8916 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
HS8916详情
Texas Instruments HS8916重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Tinned
For cables resistant to short circuit
有
With identification flag
无
Reel/roll packaging
无
Nominal cross section
10
Construction type
Standard
Sleeve length
12
绝缘的
有
HS8916拓展信息







哦! 它是空的。