Texas Instruments INA114
- 收藏
- 对比
INA114
2502-INA114
无类别的
--
大陆
立即发货

The INA114 is a low cost, general purpose instrumentation amplifier offering excellent accuracy. Its versatile 3-op...
1最小包装量--
INA114详情
Texas Instruments INA114重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LRELL4X2445-G
Approvals
UL; CSA
Manufacturer
Ocal, a T & B Brand
RoHS
有
Jacket Material
Polyvinyl Chloride
类型
RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit)
组成
Metallic
颜色
Gray
INA114拓展信息







哦! 它是空的。