Texas Instruments JM38510/00404BCA
- 收藏
- 对比
JM38510/00404BCA
2502-JM38510/00404BCA
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

Triple 3-Input Positive-NOR Gates 14-CDIP -55 to 125
1最小包装量--
JM38510/00404BCA详情
Texas Instruments JM38510/00404BCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
DIP,
Manufacturer Part Number
JM38510/00404BCA
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
7.88
Part Package Code
DIP
无铅代码
无
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
14
Brand Name
Texas
JM38510/00404BCA拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。