Texas Instruments JM38510/12909BPA
- 收藏
- 对比
JM38510/12909BPA
2502-JM38510/12909BPA
接口 - 控制器
--
大陆
立即发货

Dual High-Voltage, High-Current Peripheral Drivers 8-CDIP -55 to 125
1最小包装量--
JM38510/12909BPA详情
Texas Instruments JM38510/12909BPA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
DIP,
Manufacturer Part Number
JM38510/12909BPA
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.28
Part Package Code
DIP
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
8
Brand Name
Texas
JM38510/12909BPA拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。