Texas Instruments JM38510/30001BDA
- 收藏
- 对比
JM38510/30001BDA
2502-JM38510/30001BDA
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125
--最小包装量--
JM38510/30001BDA详情
Texas Instruments JM38510/30001BDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Military
Package Type
CFPAK
Logical Function
NAND
Logic Family
LS
Operating Temp Range
-55C to 125C
Number of Elements
4
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
4.5(V)
Mounting
表面贴装
Package
Tube
厂商
德州仪器
Product Status
活跃
包装
Rail/Tube
系列
*
技术
Bipolar
引脚数量
14
高电平输出电流
-0.4(mA)
低水平输出电流
4(mA)
JM38510/30001BDA拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。