Texas Instruments JM38510/37202B2A
- 收藏
- 对比
JM38510/37202B2A
2502-JM38510/37202B2A
逻辑 - 触发器
--
大陆
立即发货

Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125
1最小包装量--
JM38510/37202B2A详情
Texas Instruments JM38510/37202B2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Package
Tube
厂商
德州仪器
Product Status
活跃
Package Description
QCCN,
Manufacturer Part Number
JM38510/37202B2A
Manufacturer
Texas
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Risk Rank
1.81
Part Package Code
QLCC
系列
*
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
20
Brand Name
Texas
JM38510/37202B2A拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。