注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥375.247736
10
¥354.007296
100
¥333.969147
500
¥315.065236
1000
¥297.231356
Texas Instruments JM38510/65304BEA
- 收藏
- 对比
JM38510/65304BEA
2502-JM38510/65304BEA
逻辑 - 触发器
--
大陆
立即发货

Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset 16-CDIP -55 to 125
--最小包装量--
¥
总价: ¥
JM38510/65304BEA详情
Texas Instruments JM38510/65304BEA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Week
Package
Tube
厂商
德州仪器
Product Status
活跃
Package Description
DIP,
Manufacturer Part Number
JM38510/65304BEA
Manufacturer
Texas
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Risk Rank
1.44
Part Package Code
DIP
系列
*
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
16
Brand Name
Texas
JM38510/65304BEA拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments






哦! 它是空的。