Texas Instruments JM38510/65352BDA
- 收藏
- 对比
JM38510/65352BDA
2502-JM38510/65352BDA
逻辑 - 触发器
--
大陆
立即发货

Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset 14-CFP -55 to 125
1最小包装量--
JM38510/65352BDA详情
Texas Instruments JM38510/65352BDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Week
Package
Tube
厂商
德州仪器
Product Status
活跃
Package Description
DFP,
Manufacturer Part Number
JM38510/65352BDA
Manufacturer
Texas
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Risk Rank
5.29
Part Package Code
DFP
系列
*
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
14
Brand Name
Texas
JM38510/65352BDA拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。