Texas Instruments JM38510/65604BRA
- 收藏
- 对比
JM38510/65604BRA
2502-JM38510/65604BRA
逻辑 - 触发器
--
大陆
立即发货

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
1最小包装量--
JM38510/65604BRA详情
Texas Instruments JM38510/65604BRA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
Package
Tube
厂商
德州仪器
Product Status
活跃
Package Description
DIP,
Manufacturer Part Number
JM38510/65604BRA
Manufacturer
Texas
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Risk Rank
1.59
Part Package Code
DIP
系列
*
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
20
Brand Name
Texas
JM38510/65604BRA拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。