Texas Instruments L293DDWP
- 收藏
- 对比
L293DDWP
2502-L293DDWP
接口 - 控制器
--
大陆
立即发货

1.2A 2 CHANNEL, HALF BRIDGE BASED PRPHL DRVR, PDSO28, PLASTIC, SOIC-28
--最小包装量--
L293DDWP详情
Texas Instruments L293DDWP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SOP,
Rohs Code
无
Manufacturer Part Number
L293DDWP
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.7
Part Package Code
SOIC
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
28
L293DDWP拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。