Texas Instruments L293DWPTR
- 收藏
- 对比
L293DWPTR
2502-L293DWPTR
接口 - 控制器
--
大陆
立即发货

Quadruple Half-H Drivers 28-SO PowerPAD 0 to 70
1最小包装量--
L293DWPTR详情
Texas Instruments L293DWPTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
HSOP,
Rohs Code
无
Manufacturer Part Number
L293DWPTR
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.7
Part Package Code
SOIC
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
28
Brand Name
Texas
L293DWPTR拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。