Texas Instruments LDC-HALL-HMI-EVM
- 收藏
- 对比
LDC-HALL-HMI-EVM
2502-LDC-HALL-HMI-EVM
评估板 - 传感器
--
大陆
立即发货

Multiple Function Sensor Development Tools Evaluation module for inductive touch and magnetic dial contactless user-interface design
1最小包装量--
LDC-HALL-HMI-EVM详情
Texas Instruments LDC-HALL-HMI-EVM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
TIDA-060039
For Use With
感应式触摸和磁盘非接触式用户界面设计
Interface Type
USB
Factory Pack QuantityFactory Pack Quantity
1
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
-
电压 - 供电
-
界面
I²C
使用的 IC/零件
LDC3114, TMAG5273
提供的内容
Board(s), Cable(s), Accessories
传感器类型
Magnetic (Hall Effect), Touch (Inductive)
敏感度
-
嵌入式
Yes, MCU
感应范围
-
产品
评估模块
LDC-HALL-HMI-EVM拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。