Texas Instruments LM135AH/883B
- 收藏
- 对比
LM135AH/883B
2502-LM135AH/883B
集成电路(IC)
--
大陆
立即发货

LM135AH/883B datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
LM135AH/883B详情
Texas Instruments LM135AH/883B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
3
Package Equivalence Code
CAN3/4,.1
Package Body Material
METAL
Risk Rank
5.89
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Part Life Cycle Code
Obsolete
Rohs Code
无
Manufacturer Part Number
LM135AH/883B
Usage Level
Military grade
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
筛选水平
38535Q/M;38534H;883B
LM135AH/883B拓展信息







哦! 它是空的。