Texas Instruments LM139AJ/883/MABI
- 收藏
- 对比
LM139AJ/883/MABI详情
Texas Instruments LM139AJ/883/MABI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
*
深度
17
宽度
48
高度
33.5
LM139AJ/883/MABI拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。