LM139-SP
LM139-SP

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Texas Instruments LM139-SP

  • 收藏
  • 对比

型号

LM139-SP

utmel 编号

2502-LM139-SP

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

these devices consist of four independent voltage comparators that are designed to operate from a single power supply...

起订量

1最小包装量--

添加到询价列表
LM139-SP
LM139-SP Texas Instruments these devices consist of four independent voltage comparators that are designed to operate from a single power supply...

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

LM139-SP详情

Texas Instruments LM139-SP重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Stranding element

    无

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Permitted cable outer temperature after assembling without vibration

    -50 - 80

  • Conductor surface

    Bare

  • Colour outer sheath

    Grey

  • Permitted cable outer temperature during assembling/handling

    -40 - 80

  • Outer diameter approx.

    14.4

  • Screen over stranding element

    None

  • Halogen free according to IEC 60754-2

    无

  • Core identification

    Numbers

  • Min. permitted bending radius, moving application with forced guidance

    72

  • Nominal cross section conductor

    1

  • Screen over stranding

    None

  • Low smoke (according to EN 61034-2)

    无

  • Min. permitted bending radius, moving application/free movement

    72

  • Min. permitted bending radius, stationary application/permanent installation

    43.2

  • Low smoke according to IEC 61034-2

    无

  • Nominal voltage U

    500

  • Material outer sheath

    Polyurethane (PUR)

  • Conductor category

    Class E = very flexible

0个相似型号

LM139-SP拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS