LM193QML-SP
LM193QML-SP

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Texas Instruments LM193QML-SP

  • 收藏
  • 对比

型号

LM193QML-SP

utmel 编号

2502-LM193QML-SP

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

LM193QML-SP datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel

起订量

1最小包装量--

添加到询价列表
LM193QML-SP
LM193QML-SP Texas Instruments

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

LM193QML-SP详情

Texas Instruments LM193QML-SP重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Screen over stranding element

    None

  • Halogen free according to IEC 60754-2

    无

  • Core identification

    Numbers

  • Nominal cross section conductor

    0.75

  • Screen over stranding

    Braiding

  • Low smoke (according to EN 61034-2)

    无

  • Min. permitted bending radius, moving application/free movement

    130.5

  • Min. permitted bending radius, stationary application/permanent installation

    69.6

  • Low smoke according to IEC 61034-2

    无

  • Nominal voltage U

    500

  • Material outer sheath

    Polyvinyl chloride (PVC)

  • Conductor category

    Class E = very flexible

  • Stranding element

    无

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Permitted cable outer temperature after assembling without vibration

    -40 - 80

  • Material core insulation

    Polyvinyl chloride (PVC)

  • Conductor surface

    Bare

  • Colour outer sheath

    Grey

  • Permitted cable outer temperature during assembling/handling

    0 - 70

  • Outer diameter approx.

    17.4

  • Min. permitted bending radius, moving application with forced guidance

    130.5

0个相似型号

LM193QML-SP拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS