Texas Instruments LM195H/883C
- 收藏
- 对比
LM195H/883C
2502-LM195H/883C
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

Description: IC,BLOWOUT RESISTANT TRANSISTOR,BIPOLAR/JFET,CAN,3PIN,METAL
1最小包装量--
LM195H/883C详情
Texas Instruments LM195H/883C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
3
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Package Description
,
Package Body Material
METAL
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
资历状况
不合格
极性/通道类型
NPN
LM195H/883C拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。