Texas Instruments LM20124QMH/NOPB
- 收藏
- 对比
LM20124QMH/NOPB
2502-LM20124QMH/NOPB
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

PROTOTYPE
1最小包装量--
LM20124QMH/NOPB详情
Texas Instruments LM20124QMH/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
PCF
包装
Reel
电阻
510 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
LM20124QMH/NOPB拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。