Texas Instruments LM2724ASDX
- 收藏
- 对比
LM2724ASDX详情
Texas Instruments LM2724ASDX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
1
Rohs Code
无
Manufacturer Part Number
LM2724ASDX
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Risk Rank
5.92
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn85Pb15)
达到SVHC
compliant
LM2724ASDX拓展信息








哦! 它是空的。