Texas Instruments LM3245TLE/NOPB
- 收藏
- 对比
LM3245TLE/NOPB详情
Texas Instruments LM3245TLE/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
*
LM3245TLE/NOPB拓展信息








哦! 它是空的。