Texas Instruments LM4040DIM3X-10.0
- 收藏
- 对比
LM4040DIM3X-10.0
2502-LM4040DIM3X-10.0
PMIC - 电压基准
--
大陆
立即发货

Description: 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 10V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN
1最小包装量--
LM4040DIM3X-10.0详情
Texas Instruments LM4040DIM3X-10.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TEXAS INSTRUMENTS INC
Part Package Code
SOT-23
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
3
模拟 IC - 其他类型
两端电压参考
LM4040DIM3X-10.0拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。