Texas Instruments LM5050MK-1EVAL
- 收藏
- 对比
LM5050MK-1EVAL
2502-LM5050MK-1EVAL
无类别的
--
大陆
立即发货

Evaluation Board for the LM5050-1
1最小包装量--
LM5050MK-1EVAL详情
Texas Instruments LM5050MK-1EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Material quality
Thermoplastic
Transparent
无
Model
Other
Surface protection
Other
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
频率
50 - 50
LM5050MK-1EVAL拓展信息







哦! 它是空的。