Texas Instruments LMG3422EVM-041
- 收藏
- 对比
LMG3422EVM-041
2502-LMG3422EVM-041
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools LMG3422R050 600-V 50-m? half-bridge daughter card
1最小包装量--
LMG3422EVM-041详情
Texas Instruments LMG3422EVM-041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
LMG3422R050
For Use With
Half-Bridge Daughter Card
Factory Pack QuantityFactory Pack Quantity
1
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
LMG3422
类型
电源管理
功能
Motor Controller/Driver
使用的 IC/零件
LMG3422R050
内容
Board(s)
平台
-
产品
评估模块
LMG3422EVM-041拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。