Texas Instruments LMR36502EVM
- 收藏
- 对比
LMR36502EVM
2502-LMR36502EVM
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools LMR36502 evaluation module for Wide-Vin 65-V, 150-mA synchronous step-down converter
1最小包装量--
LMR36502EVM详情
Texas Instruments LMR36502EVM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tool Is For Evaluation Of
LMR36502
系列
LMR36502
类型
Voltage Regulator - Switching Regulator
输出电压
3.3 V
产品
评估模块
输入电压
3.5 V to 65 V
LMR36502EVM拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。