Texas Instruments LMS202ECMWX
- 收藏
- 对比
LMS202ECMWX
2502-LMS202ECMWX
集成电路(IC)
--
大陆
立即发货

LMS202ECMWX datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
LMS202ECMWX详情
Texas Instruments LMS202ECMWX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.06
Ihs Manufacturer
Texas INC
Part Life Cycle Code
Obsolete
Manufacturer Part Number
LMS202ECMWX
RoHS
Non-Compliant
包装
Tape & Reel
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
工作电源电压
5 V
逻辑功能
Receiver
接口IC类型
线路收发器
收发器数量
1
接收器数
2
发射器数量
2
辐射硬化
无
LMS202ECMWX拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。