Texas Instruments LMV226TLEVAL
- 收藏
- 对比
LMV226TLEVAL
2502-LMV226TLEVAL
射频评估和开发套件,开发板
--
大陆
立即发货

BOARD EVALUATION FOR THE LMV226
1最小包装量--
LMV226TLEVAL详情
Texas Instruments LMV226TLEVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Power Detector, CDMA
频率
450MHz~2GHz
提供的内容
Board(s)
评估套件
有
RoHS状态
Non-RoHS Compliant
LMV226TLEVAL拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。