Texas Instruments LMX2515LQ0701
- 收藏
- 对比
LMX2515LQ0701
2502-LMX2515LQ0701
时钟/定时 - 时钟发生器,PLL,频率合成器
--
大陆
立即发货

LMX2515LQ0701 datasheet pdf and Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers product details from Texas Instruments stock available at utmel
1最小包装量--
LMX2515LQ0701详情
Texas Instruments LMX2515LQ0701重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LMX2515LQ0701
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.78
Part Package Code
QFN
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
28
模拟 IC - 其他类型
锁相环频率合成器
LMX2515LQ0701拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。