Texas Instruments LMX25412380EVAL
- 收藏
- 对比
LMX25412380EVAL
2502-LMX25412380EVAL
无类别的
--
大陆
立即发货

LMX25412380 Evaluation Board
1最小包装量--
LMX25412380EVAL详情
Texas Instruments LMX25412380EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 weeks ago)
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1760 - 1760
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Number of auxiliary contacts as normally closed contact
0
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 3 weeks ago)
RoHS
Non-Compliant
评估套件
有
辐射硬化
无
LMX25412380EVAL拓展信息







哦! 它是空的。