Texas Instruments LP2951E
- 收藏
- 对比
LP2951E详情
Texas Instruments LP2951E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
2.25
Package Description
,
Manufacturer Part Number
LP2951E
Manufacturer
Rochester Electronics LLC
Part Life Cycle Code
活跃
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Risk Rank
5.71
类型
TUBING
Reach合规守则
unknown
调节器类型
固定正向单输出LDO稳压器
产品长度(mm)
8(mm)
LP2951E拓展信息








哦! 它是空的。