Texas Instruments LP5024EVM
- 收藏
- 对比
LP5024EVM详情
Texas Instruments LP5024EVM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
使用的 IC/零件
LP5024
提供的内容
Board(s), Cable(s), Accessories
输出和类型
24, Non-Isolated
特征
Dimmable
RoHS状态
Non-RoHS Compliant
LP5024EVM拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments









哦! 它是空的。