Texas Instruments LP5904TMX-2.5/NOPB
- 收藏
- 对比
LP5904TMX-2.5/NOPB
2502-LP5904TMX-2.5/NOPB
无类别的
--
大陆
立即发货

Ultralow-Noise 200mA Linear Regulator for RF/Analog Circuits, Requires No Bypass Capacitor 4-DSBGA
1最小包装量--
LP5904TMX-2.5/NOPB详情
Texas Instruments LP5904TMX-2.5/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
LP5904TMX-2.5/NOPB拓展信息







哦! 它是空的。