Texas Instruments MCF8315RRYEVM
- 收藏
- 对比
MCF8315RRYEVM
2502-MCF8315RRYEVM
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools MCF8315 evaluation module 32-pin WQFN (RRY) package
1最小包装量--
MCF8315RRYEVM详情
Texas Instruments MCF8315RRYEVM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
符合RoHS标准
Tool Is For Evaluation Of
MCF8315
Interface Type
UART
Factory Pack Quantity
1
类型
Motor/Motion Controller & Driver
产品
评估模块
输入电压
4.5 V to 35 V
MCF8315RRYEVM拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。