Texas Instruments MSA00012DBVR
- 收藏
- 对比
MSA00012DBVR详情
Texas Instruments MSA00012DBVR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
2
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
63 - 70
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
80
Wrench width
95
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
*
MSA00012DBVR拓展信息








哦! 它是空的。