Texas Instruments MSP-TS430PZ100D
- 收藏
- 对比
MSP-TS430PZ100D
2502-MSP-TS430PZ100D
可编程适配器,插座
--
大陆
立即发货

MSP430 16-bit Microcontroller FRAM Target Board
1最小包装量--
MSP-TS430PZ100D详情
Texas Instruments MSP-TS430PZ100D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
工厂交货时间
12 Weeks
引脚数
0
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
430PZ100
模块/板式
ZIF 插座
RoHS状态
Non-RoHS Compliant
MSP-TS430PZ100D拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。