Texas Instruments NE555PE3
- 收藏
- 对比
NE555PE3
2502-NE555PE3
时钟/定时 - 可编程定时器和振荡器
PDIP
大陆
立即发货

NE555PE3 datasheet pdf and Clock/Timing - Programmable Timers and Oscillators product details from Texas Instruments stock available at utmel
1最小包装量--
NE555PE3详情
Texas Instruments NE555PE3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
PDIP
JESD-609代码
e3
无铅代码
no
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Matte Tin (Sn)
峰值回流焊温度(摄氏度)
260
时间@峰值回流温度-最大值(s)
未说明
RoHS状态
符合RoHS标准
NE555PE3拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。