Texas Instruments OMAP3515BCUS
- 收藏
- 对比
OMAP3515BCUS
2502-OMAP3515BCUS
专用 IC
--
大陆
立即发货

IC,GRAPHICS PROCESSOR,CMOS,BGA,423PIN,PLASTIC
1最小包装量--
OMAP3515BCUS详情
Texas Instruments OMAP3515BCUS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
423
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TEXAS INSTRUMENTS INC
Package Description
FBGA, BGA423,24X24,25
Package Body Material
PLASTIC/EPOXY
Package Code
FBGA
Package Equivalence Code
BGA423,24X24,25
Package Shape
SQUARE
Package Style
GRID ARRAY, FINE PITCH
HTS代码
8542.31.00.01
端子位置
BOTTOM
终端形式
BALL
端子间距
0.635 mm
Reach合规守则
unknown
JESD-30代码
S-PBGA-B423
资历状况
不合格
uPs/uCs/外围ICs类型
SoC
OMAP3515BCUS拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。