Texas Instruments OPA1692IDGK
- 收藏
- 对比
OPA1692IDGK
2502-OPA1692IDGK
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
VSSOP
大陆
立即发货

OPA1692IDGK datasheet pdf and Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps product details from Texas Instruments stock available at utmel
1最小包装量--
OPA1692IDGK详情
Texas Instruments OPA1692IDGK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
VSSOP
Operating Temperature (Max)
85°C
Operating Temperature (Min)
-40°C
通道数量
2
放大器类型
OPERATIONAL AMPLIFIER
RoHS状态
Non-RoHS Compliant
OPA1692IDGK拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。