Texas Instruments PAL16R6A2MFKB
- 收藏
- 对比
PAL16R6A2MFKB
2502-PAL16R6A2MFKB
评估和演示板及套件
--
大陆
立即发货

Standard High-Speed PAL Circuits 20-LCCC -55 to 125
1最小包装量--
PAL16R6A2MFKB详情
Texas Instruments PAL16R6A2MFKB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
材料
Steel
Head Type
Torx
RoHS
Compliant
类型
Driver Bit
大小
T10
无铅
含铅
PAL16R6A2MFKB拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。