Texas Instruments POMAP1510GGZG1
- 收藏
- 对比
POMAP1510GGZG1
2502-POMAP1510GGZG1
无类别的
--
大陆
立即发货

POMAP1510GGZG1 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
POMAP1510GGZG1详情
Texas Instruments POMAP1510GGZG1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
250
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
POMAP1510GGZG1拓展信息







哦! 它是空的。