Texas Instruments PP-SALB-EVM
- 收藏
- 对比
PP-SALB-EVM
2502-PP-SALB-EVM
配件
--
大陆
立即发货

The Pure Path Smart Amp Speaker Characterization Board combined with the Pure Path Console GUI creates a complete stand-alone system that is used to generate a digital model of speaker thermal, excursion and acoustic parameters. It outputs parameters to be loaded into the Pure Path Smart Amp TAS5766MRMTEVM (QFN) and TAS5766MDCAEVM (TSSOP) EVMs for audio system performance and speaker evaluation.
1最小包装量--
PP-SALB-EVM详情
Texas Instruments PP-SALB-EVM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 2 days ago)
引脚数
0
系列
PurePath™
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
接口板
RoHS状态
Non-RoHS Compliant
PP-SALB-EVM拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。