Texas Instruments PTLC6C5816QPWPRQ1
- 收藏
- 对比
PTLC6C5816QPWPRQ1
2502-PTLC6C5816QPWPRQ1
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

Description: Power Logic 16-Bit Shift Register LED Driver with Diagnostics 28-HTSSOP -40 to 125
1最小包装量--
PTLC6C5816QPWPRQ1详情
Texas Instruments PTLC6C5816QPWPRQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TEXAS INSTRUMENTS INC
Date Of Intro
2017-12-01
Package Description
,
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
接口IC类型
LED显示驱动
筛选水平
AEC-Q100
PTLC6C5816QPWPRQ1拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。